Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GSM |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | SMA Connector |
Gain | - |
VSWR | 2 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
Antenna Applications | GSM |
Connector Type | SMA |
Frequency | 2.17GHz |
Impedance | 50ohm |
Power Rating | 10W |
Antenna, Gsm Penta, Stub, 2Db, R/A | Newark Electronics |
ANTENNA, GSM PENTA, STUB, 2DB, R/A | Farnell |
Where can I find additional details, specifications and documents for a ADA-0087QU-L?
Additional datasheets, footprints and schematics for ADA-0087QU-L are listed on our Part Details page. You can also find images and similar parts to ADA-0087QU-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA-0087QU-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA-0087QU-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA-0087QU-L fall under?
The ADA-0087QU-L is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ADA-0087QU-L when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA-0087QU-L you can contact the distributor directly for product support, shipping queries etc.
Is the ADA-0087QU-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA-0087QU-L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA-0087QU-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA-0087QU-L often in real-time on the comparison pages.
What if I can't find stock of ADA-0087QU-L?
You can fill out our help required form which you can use to request a quote for ADA-0087QU-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.