Status: | Production |
---|---|
Series: | AD8276 |
RoHS: | Compliant |
Wide input range beyond supplies |
Rugged input overvoltage protection |
Low supply current: 200 μA maximum per channel |
Low power dissipation: 0.54 mW at VS = 2.7 V |
Bandwidth: 550 kHz |
CMRR: 86 dB minimum, dc to 10 kHz |
System offset voltage: ±2 μV/°C maximum (B Grade) |
Low gain drift: 1 ppm/°C maximum (B Grade) |
Enhanced slew rate: 1.1 V/μs |
Wide power supply range |
Single supply: 2.0 V to 36 V |
Dual supplies: ±2 V to ±18 V |
Single G=1 LowPower,WideInputR | Analog Devices |
Diff-Amp, 550Khz, -40 To 85Deg C, Msop-8 | Newark Electronics |
DIFF-AMP, 550KHZ, -40 TO 85DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8276BRMZ?
Additional datasheets, footprints and schematics for AD8276BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8276BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8276BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8276BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8276BRMZ fall under?
The AD8276BRMZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8276BRMZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8276BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8276BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8276BRMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8276BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8276BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8276BRMZ?
You can fill out our help required form which you can use to request a quote for AD8276BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.