AD8145YCPZ-R7 CAT-5 Video Receivers by Analog Devices

Status: Production
Series: AD8145
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8145 is a triple, low cost, differential-to-single-ended receiver specifically designed for receiving red-green-blue (RGB) video signals over twisted pair cable or differential printed circuit board (PCB) traces. It can also be used to receive any type of analog signal or high speed data transmission. Two auxiliary comparators with hysteresis are provided that can be used to decode video sync signals, which are encoded on the received common-mode voltages, to receive digital signals or as general-purpose comparators. The AD8145 can be used in conjunction with the AD8133 or AD8134 triple differential drivers to provide a complete low cost solution for RGB over Category 5 UTP cable

Where to Buy

Prices starting from US$3.89

Distributor Stock
Logo for Farnell
Farnell
from US$6.21
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.89
48,356
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.22
1,464
in stock
Buy Now
Logo for element14
element14
from US$5.84
1,464
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.39
1,321
in stock
Buy Now

Features

High speed: 500 MHz, 2000 V/μs @ G = 1, VOUT = 2 V p-p
0.1 dB flatness out to 75 MHz
High CMRR: 69 dB @ 10 MHz
High differential input impedance: 1 MΩ
Wide input common-mode range: ±3.5 V (±5 V supplies)
On-chip, gain setting resistors can be configured for gain of 1 or 2
Fast settling: 15 ns to 0.1% @ 2 V p-p
Low input referred noise: 13 nV/√Hz
Disable feature
Small packaging: 32-lead, 5 mm × 5 mm LFCSP
AEC-Q10 qualified (AD8145W)

Alternative Descriptions

High Speed Triple Receiver | Analog Devices
Video Amplifier, 3Amp, 530Mhz, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices AD8145YCPZ-R7 | Newark Electronics
VIDEO AMPLIFIER, 3AMP, 530MHZ, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8145YCPZ-R7?

Additional datasheets, footprints and schematics for AD8145YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8145YCPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8145YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8145YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8145YCPZ-R7 fall under?

The AD8145YCPZ-R7 is listed under CAT-5 Video Receivers.

Can I view similar or alternative parts?

You can view similar parts to AD8145YCPZ-R7 when available in the CAT-5 Video Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8145YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8145YCPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8145YCPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8145YCPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8145YCPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8145YCPZ-R7?

You can fill out our help required form which you can use to request a quote for AD8145YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay