Status: | Production |
---|---|
Series: | AD8132 |
RoHS: | Compliant |
Prices starting from US$2.50
High speed |
350 MHz, −3 dB bandwidth |
1200 V/μs slew rate |
Resistor set gain |
Internal common-mode feedback |
Improved gain and phase balance: −68 dB @ 10 MHz |
Separate input to set the common-mode output voltage |
Low distortion: −99 dBc SFDR @ 5 MHz, 800 Ω load |
Low power: 10.7 mA @ 5 V |
Power supply range: +2.7 V to ±5.5 V |
Fully AEC-Q100 qualified (AD8132W) |
MiniSO Lo-Cost Hi-Spd Differen | Analog Devices |
Diff-Amp, 350Mhz, -40 To 125Deg C, Msop | Newark Electronics |
DIFF-AMP, 350MHZ, -40 TO 125DEG C, MSOP | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8132ARMZ?
Additional datasheets, footprints and schematics for AD8132ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8132ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8132ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8132ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8132ARMZ fall under?
The AD8132ARMZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8132ARMZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8132ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8132ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8132ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8132ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8132ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8132ARMZ?
You can fill out our help required form which you can use to request a quote for AD8132ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.