Status: | Production |
---|---|
Series: | AD694 |
RoHS: | Compliant |
Prices starting from US$12.47
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$20.98
|
537
in stock
|
Buy Now | |
Schukat Electronic
from US$16.48
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$23.70
|
96
in stock
|
Buy Now | |
Farnell
from US$22.78
|
96
in stock
|
Buy Now | |
Analog Devices
from US$12.47
|
75
in stock
|
Buy Now | |
element14
from US$24.08
|
31
in stock
|
Buy Now | |
Richardson RFPD
from US$20.35
|
25
in stock
|
Buy Now | |
Micros
from US$17.32
|
5
in stock
|
Buy Now |
4-20 mA, 0-20 mA Output Ranges |
Precalibrated Input Ranges: 0V to 2V, 0V to 10V |
Precision Voltage Reference Programmable to 2.000 V or 10.000 V |
Single or Dual Supply Operation |
Wide Power Supply Range: 4.5V to 36V |
Wide Output Compliance |
Input Buffer Amplifier |
Open-Loop Alarm |
Optional External Pass Transistor to Reduce Self-Heating Errors |
0.002% Typ Nonlinearity |
IC: U/I, I/U converter | Transfer Multisort Elektronik |
Current Transm 4-20mA DIP16 | Schukat Electronic |
Instrument Amplifier, Rro, 0 To 70Deg C | Newark Electronics |
TRANSMITTER IC, 70DEG C, DIP | Farnell |
IC 4-20MA CURRENT TRANS | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
4mA~20mA Current Transmitter | Micros |
Where can I find additional details, specifications and documents for a AD694JNZ?
Additional datasheets, footprints and schematics for AD694JNZ are listed on our Part Details page. You can also find images and similar parts to AD694JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD694JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD694JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD694JNZ fall under?
The AD694JNZ is listed under Industrial 4-20mA Driver.
Can I view similar or alternative parts?
You can view similar parts to AD694JNZ when available in the Industrial 4-20mA Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD694JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD694JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD694JNZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for AD694JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD694JNZ often in real-time on the comparison pages.
What if I can't find stock of AD694JNZ?
You can fill out our help required form which you can use to request a quote for AD694JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.