Status: | Production |
---|---|
Series: | AD580 |
RoHS: | Compliant |
Laser Trimmed to High Accuracy: 2.500 V ± 0.4% |
3-Terminal Device: Voltage In/Voltage Out |
Excellent Temperature Stability: 10 ppm/°C (AD580M, U) |
Low Quiescent Current: 1.5 mA max |
Excellent Long-Term Stability: 250 µV (25 µV/Month) |
Small, Hermetic IC Package: TO-52 Can |
MIL-STD-883 Compliant Versions Available |
IC - 2.5V REFERENCE IC | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
V-Ref Precision 2.5V 3-Pin TO-52 | RS |
Where can I find additional details, specifications and documents for a AD580LH?
Additional datasheets, footprints and schematics for AD580LH are listed on our Part Details page. You can also find images and similar parts to AD580LH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD580LH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD580LH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD580LH fall under?
The AD580LH is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD580LH when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD580LH you can contact the distributor directly for product support, shipping queries etc.
Is the AD580LH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD580LH have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and RS have stock available or on a lead time for AD580LH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD580LH often in real-time on the comparison pages.
What if I can't find stock of AD580LH?
You can fill out our help required form which you can use to request a quote for AD580LH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.