Status: | Production |
---|---|
Series: | AD5761 |
RoHS: | Compliant |
8 software-programmable output ranges: 0 V to +5 V, 0 V to +10 V, 0 V to +16 V, 0 V to +20 V, ±3 V, ±5 V, ±10 V, −2.5 V to +7.5 V; 5% overrange |
Total unadjusted error (TUE): 0.1% FSR maximum |
16-bit resolution: ±2 LSB maximum INL |
Guaranteed monotonicity: ±1 LSB maximum |
Single channel, 16-bit DACs |
Settling time: 7.5 μs typical |
Integrated reference buffers |
Low noise: 35 nV/√Hz |
Low glitch: 1 nV-sec |
1.8 V logic compatibility |
Asynchronous updating via LDAC |
Asynchronous RESET to zero scale/midscale |
DSP/microcontroller-compatible serial interface |
Robust 4 kV HBM ESD rating |
Available in 16-lead TSSOP and 16-lead LFCSP |
Operating temperature range: −40°C to +125°C |
16-BIT 8LSB, No Reference | Analog Devices |
Da Converter, 16Bit, Tssop | Newark Electronics |
DA CONVERTER, 16BIT, TSSOP | element14 |
Where can I find additional details, specifications and documents for a AD5761ARUZ?
Additional datasheets, footprints and schematics for AD5761ARUZ are listed on our Part Details page. You can also find images and similar parts to AD5761ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5761ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5761ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5761ARUZ fall under?
The AD5761ARUZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5761ARUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5761ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5761ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5761ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5761ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5761ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5761ARUZ?
You can fill out our help required form which you can use to request a quote for AD5761ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.