AD5429YRUZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5429
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5429 / AD5439 / AD5449 are CMOS, 8-, 10-, and 12-bit, dual-channel, current output digital-to-analog converters (DAC), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suited to battery-powered and other

Where to Buy

Prices starting from US$3.10

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.10
4,528
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.74
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.30
72
in stock
Buy Now
Logo for element14
element14
from US$5.13
72
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.78
72
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.62
-
Buy Now

Features

10 MHz Multiplying Bandwidth
INL of ±0.25 LSB @ 8 bits
16-lead TSSOP package
2.5 V to 5.5 V supply operation
±10 V reference input
50 MHz serial interface
2.47 MSPS update rate
Extended temperature range: −40°C to +125°C
4-quadrant multiplication
Power-on reset
0.5 μA typical current consumption
Guaranteed monotonic
Daisy-chain mode
Readback function

Alternative Descriptions

Dual 8-bit Serial Iout DAC I.C | Analog Devices
Dac, 8Bit, Tssop-16, -40 To 125Deg C | Newark Electronics
DAC, 8BIT, TSSOP-16, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5429YRUZ?

Additional datasheets, footprints and schematics for AD5429YRUZ are listed on our Part Details page. You can also find images and similar parts to AD5429YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5429YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5429YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5429YRUZ fall under?

The AD5429YRUZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5429YRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5429YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5429YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5429YRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5429YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5429YRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5429YRUZ?

You can fill out our help required form which you can use to request a quote for AD5429YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay