AD5325BRMZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5325
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5305 / AD5315 / AD5325 are quad 8-, 10-, and 12-bit buffered voltage output DACs in a 10-lead MSOP that operate from a single 2.5 V to 5.5 V supply, consuming 500 μA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing with a slew rate of 0.7 V/μs. A 2-wire serial interface that operates at clock rates up to 400 kHz is used. This interface is SMBus compatible at VDD < 3.6 V. Multiple devices can be placed on the same bus.The references for the four DACs are derived from one reference pin. The outputs of all DACs can be updated simultaneously using the software LDAC function.The parts incorporate a power-on reset circuit, which ensures that the DAC outputs power up to 0 V and remain there until a valid write takes place to the device. There is also a software clear function to reset all input and DAC registers to 0 V. The parts contain a power-down feature that reduces the current consumption of the devices to 200 nA @ 5 V (80 nA @ 3 V).The low power consumption of these parts in normal operation makes them ideally suited for portable battery-operated equipment. The power consumption is 3 mW at 5 V, 1.5 mW at 3 V, reducing to 1 μW in power-down mode.PRODUCT HIGHLIGHTS Available in a 10-lead MicroSOIC package Low power, single supply operation from 2.5 V to 5.5 V supply Consumes 1.5mW at 3 V and 3 mW at 5 V Rail-to-Rail output with a slew rate of 0.7 V/µs Multiple devices can share the same bus Reference derived from the power supply Serial interface with clock rates up to 400 kHz Pin- and Software-Compatible with the AD5305 (8-Bit) and the AD5315 (10-Bit)

Where to Buy

Prices starting from US$10.43

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.43
3,618
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.97
125
in stock
Buy Now
Logo for element14
element14
from US$16.54
125
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.73
125
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.70
83
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.44
-
Buy Now

Features

AD5305: 4 buffered 8-bit DACs in 10-lead MSOP
A version: ±1 LSB INL, B version: ±0.625 LSB INL
AD5315: 4 buffered 10-bit DACs in 10-lead MSOP
A version: ±4 LSB INL, B version: ±2.5 LSB INL
AD5325: 4 buffered 12-bit DACs in 10-lead MSOP
A version: ±16 LSB INL, B version: ±10 LSB INL
2-wire (I2C®-compatible) serial interface
2.5 V to 5.5 V power supply
Guaranteed monotonic by design over all codes
Power-down to 80 nA @ 3 V, 200 nA @ 5 V 
Low power operation: 500 μA @ 3 V, 600 μA @ 5 V
Three power-down modes
Double-buffered input logic
Output range: 0 V to VREF
Power-on reset to 0 V
Simultaneous update of outputs (LDAC function)
Software clear facility
Data readback facility
On-chip rail-to-rail output buffer amplifiers
Temperature range: −40°C to +105°C 

Alternative Descriptions

12-BIT QUAD I2C DAC I.C. | Analog Devices
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5325BRMZ?

Additional datasheets, footprints and schematics for AD5325BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5325BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5325BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5325BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5325BRMZ fall under?

The AD5325BRMZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5325BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5325BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5325BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5325BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5325BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5325BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5325BRMZ?

You can fill out our help required form which you can use to request a quote for AD5325BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay