Status: | Production |
---|---|
Series: | AD5290 |
RoHS: | Compliant |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.17
|
729
in stock
|
Buy Now | |
Analog Devices
from US$3.50
|
362
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
300
in stock
|
Buy Now | |
element14
from US$3.68
|
300
in stock
|
Buy Now | |
Farnell
from US$3.47
|
300
in stock
|
Buy Now | |
Schukat Electronic
from US$12.02
|
-
|
Buy Now | |
Richardson RFPD
from US$3.50
|
-
|
Buy Now |
256 position |
10 kΩ, 50 kΩ, 100 kΩ |
+20 V to +30 V single-supply operation |
±10 V to ±15 V dual-supply operation |
3-wire SPI®-compatible serial interface |
Low temperature coefficient 35 ppm/°C typical |
THD 0.006% typical |
Midscale preset |
Compact MSOP-10 package |
Automotive temperature range: −40°C to +125°C |
iCMOS™ process technology |
+/-15V 8-Bit DigiPOT | Analog Devices |
Digital Potentiometer, Single, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
1xDCP lin. 10kR 256Tap SPI MSOP10 | Schukat Electronic |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5290YRMZ10?
Additional datasheets, footprints and schematics for AD5290YRMZ10 are listed on our Part Details page. You can also find images and similar parts to AD5290YRMZ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5290YRMZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5290YRMZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5290YRMZ10 fall under?
The AD5290YRMZ10 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5290YRMZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5290YRMZ10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5290YRMZ10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5290YRMZ10 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5290YRMZ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5290YRMZ10 often in real-time on the comparison pages.
What if I can't find stock of AD5290YRMZ10?
You can fill out our help required form which you can use to request a quote for AD5290YRMZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.