Status: | Production |
---|---|
Series: | AD5263 |
RoHS: | Compliant |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.04
|
1,299
in stock
|
Buy Now | |
Schukat Electronic
from US$16.56
|
126
in stock
|
Buy Now | |
element14
from US$5.74
|
114
in stock
|
Buy Now | |
Farnell
from US$5.58
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$8.15
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$5.74
|
-
|
Buy Now | |
Richardson RFPD
from US$5.94
|
-
|
Buy Now |
256-position, 4-channel |
End-to-end resistance 20 kΩ, 50 kΩ, 200 kΩ |
Pin-selectable SPI®- or I2C®-compatible interface |
Power-on preset to midscale |
Two package address decode pins AD0 and AD1 |
Rheostat mode temperature coefficient 30 ppm/°C |
Voltage divider temperature coefficient 5 ppm/°C |
Wide operating temperature range –40°C to +125°C |
10 V to 15 V single supply; ±5 V dual supply |
Quad 8-Bit I2C Dig POT | Analog Devices |
4xDCP lin. 20kR 256Tap SPI/I²C TSSOP24 | Schukat Electronic |
DIGITAL POTENTIOMETER, QUAD, 256 STEP | element14 |
Digital Potentiometer, Quad, 256 Step | Newark Electronics |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5263BRUZ20?
Additional datasheets, footprints and schematics for AD5263BRUZ20 are listed on our Part Details page. You can also find images and similar parts to AD5263BRUZ20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5263BRUZ20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5263BRUZ20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5263BRUZ20 fall under?
The AD5263BRUZ20 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5263BRUZ20 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5263BRUZ20 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5263BRUZ20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5263BRUZ20 have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5263BRUZ20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5263BRUZ20 often in real-time on the comparison pages.
What if I can't find stock of AD5263BRUZ20?
You can fill out our help required form which you can use to request a quote for AD5263BRUZ20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.