AD5242BRZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5242
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5241 / AD52421 provide a single-/dual-channel, 256-position, digitally controlled variable resistor (VR) device. These devices perform the same electronic adjustment function as a potentiometer, trimmer, or variable resistor. Each VR offers a completely programmable value of resistance between the A terminal and the wiper, or the B terminal and the wiper. For the AD5242, the fixed A-to-B terminal resistance of 10 kΩ, 100 kΩ, or 1 MΩ has a 1% channel-to-channel matching tolerance. The nominal temperature coefficient of both parts is 30 ppm/°C.Wiper position programming defaults to midscale at system power on. When powered, the VR wiper position is programmed by an I2C-compatible, 2-wire serial data interface. Both parts have two extra programmable logic outputs available that enable users to drive digital loads, logic gates, LED drivers, and analog switches in their system.The AD5241 / AD5242 are available in surface-mount, 14-lead SOIC and 16-lead SOIC packages and, for ultracompact solutions, 14-lead TSSOP and 16-lead TSSOP packages. All parts are guaranteed to operate over the extended temperature range of −40°C to +105°C.

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.62
163
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.30
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.96
-
Buy Now
Logo for element14
element14
from US$2.20
-
Buy Now
Logo for Farnell
Farnell
from US$2.22
-
Buy Now

Features

256 positions
10 kΩ, 100 kΩ, 1 MΩ
Low temperature coefficient: 30 ppm/°C
Single-supply 2.7 V to 5.5 V or dual-supply ±2.7 V for ac or bipolar operation
Internal power on midscale preset
I2C-compatible interface with readback capability
Extra programmable logic outputs
Self contained shutdown feature
Extended temperature range: −40°C to +105°C

Alternative Descriptions

Dual 8-Bit I2C RDAC | Analog Devices
Digital Potentiometer, Dual, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5242BRZ10?

Additional datasheets, footprints and schematics for AD5242BRZ10 are listed on our Part Details page. You can also find images and similar parts to AD5242BRZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5242BRZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5242BRZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5242BRZ10 fall under?

The AD5242BRZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5242BRZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5242BRZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5242BRZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5242BRZ10 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5242BRZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5242BRZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5242BRZ10?

You can fill out our help required form which you can use to request a quote for AD5242BRZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay