AD5165BUJZ100-R2 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5165
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5165 provides a compact 2.9 mm × 2.8 mm packaged solution for 256-position adjustment

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.51
7,352
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.60
245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.95
140
in stock
Buy Now
Logo for element14
element14
from US$2.14
140
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.05
140
in stock
Buy Now

Features

Ultralow standby power
IDD= 50 nA typical
256-position
End-to-end resistance 100 Ω
Logic high voltage 1.8 V
Power supply 2.7 V to 5.5 V
Low temperature coefficient 35 ppm/°C
Compact thin 8-lead TSOT-8 
(2.9 mm × 2.8 mm) package
Simple 3-wire digital interface
Wide operating temperature 
-40°C to +125°C
Pin-to-pin compatible to 
AD5160 with CS inverted

Alternative Descriptions

8-Bit 3-Wire DigiPOT | Analog Devices
Digital Potentiometer, Single, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5165BUJZ100-R2?

Additional datasheets, footprints and schematics for AD5165BUJZ100-R2 are listed on our Part Details page. You can also find images and similar parts to AD5165BUJZ100-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5165BUJZ100-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5165BUJZ100-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5165BUJZ100-R2 fall under?

The AD5165BUJZ100-R2 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5165BUJZ100-R2 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5165BUJZ100-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5165BUJZ100-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5165BUJZ100-R2 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5165BUJZ100-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5165BUJZ100-R2 often in real-time on the comparison pages.

What if I can't find stock of AD5165BUJZ100-R2?

You can fill out our help required form which you can use to request a quote for AD5165BUJZ100-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay