AD5162BRMZ100 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5162
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5162 provides a compact 3 mm × 4.9 mm packaged solution for dual 256 position adjustment

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
350
in stock
Buy Now
Logo for element14
element14
from US$1.89
350
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.98
25
in stock
Buy Now

Features

2-Channel, 256-position potentiometer
End-to-End Resistance 
2.5kΩ, 10kΩ, 50kΩ, 100kΩ
Compact 10-lead MSOP (3 mm x 4.9 mm) package
Fast settling time: ts = 5 μs typical on power-up
Full read/write of wiper register
Power-On preset to midscale
Single Supply: 2.7 V to 5.5 V
Low Temperature 
Coefficient 35 ppm/°C
Low power, IDD = 6 µA maximum
Wide operating temperature: –40°C to +125°C
Evaluation board available
Qualified for automotive applications

Alternative Descriptions

Digital Potentiometer, Dual, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14
Dual 8-Bit SPI DigiPOT | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5162BRMZ100?

Additional datasheets, footprints and schematics for AD5162BRMZ100 are listed on our Part Details page. You can also find images and similar parts to AD5162BRMZ100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5162BRMZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5162BRMZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5162BRMZ100 fall under?

The AD5162BRMZ100 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5162BRMZ100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5162BRMZ100 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5162BRMZ100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5162BRMZ100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5162BRMZ100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5162BRMZ100 often in real-time on the comparison pages.

What if I can't find stock of AD5162BRMZ100?

You can fill out our help required form which you can use to request a quote for AD5162BRMZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay