AD5161BRMZ100 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5161
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5161 provides a compact 3 mm × 4.9 mm packagedsolution for 256-position adjustment

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
370
in stock
Buy Now
Logo for element14
element14
from US$1.25
370
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.33
70
in stock
Buy Now

Features

256-position
End-to-end resistance 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ
Compact MSOP-10 (3 mm × 4.9 mm) package
Pin selectable SPI/I2C compatible interface
Extra package address decode pin AD0
Full read/write of wiper register
Power-on preset to midscale
Single supply 2.7 V to 5.5 V
Low temperature coefficient 45 ppm/°C
Low power, IDD = 8 μA
Wide operating temperature −40°C to +125°C
SDO output allows multiple device daisy-chaining
Evaluation board available

Alternative Descriptions

Digital Potentiometer, Single, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14
8-Bit SPI/I2C DigiPOT | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5161BRMZ100?

Additional datasheets, footprints and schematics for AD5161BRMZ100 are listed on our Part Details page. You can also find images and similar parts to AD5161BRMZ100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5161BRMZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5161BRMZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5161BRMZ100 fall under?

The AD5161BRMZ100 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5161BRMZ100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5161BRMZ100 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5161BRMZ100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5161BRMZ100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5161BRMZ100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5161BRMZ100 often in real-time on the comparison pages.

What if I can't find stock of AD5161BRMZ100?

You can fill out our help required form which you can use to request a quote for AD5161BRMZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay