Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
8,898
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
8,898
in stock
|
Buy Now | |
element14
from US$0.55
|
8,898
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | Overvoltage Protector |
Breakover Voltage Vbo Max | 250V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 1kA |
Peak Off-State Voltage Vdrm | 190V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
1000A 190V THYR SMB | TTI Europe |
Ac Transient Protector, Bidir, Do-214Aa | Newark Electronics |
AC TRANSIENT PROTECTOR, BIDIR, DO-214AA | element14 |
AC Transient Protector 263V 1000A 190V 2-Pin DO-214AA Emboss T/R | Avnet America |
A 250V, Single, bi-directional, AC Line, Thyristor Surge Protector | Bourns ACTP250J1BJR-S | RS Americas |
Where can I find additional details, specifications and documents for a ACTP250J1BJR-S?
Additional datasheets, footprints and schematics for ACTP250J1BJR-S are listed on our Part Details page. You can also find images and similar parts to ACTP250J1BJR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACTP250J1BJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACTP250J1BJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACTP250J1BJR-S fall under?
The ACTP250J1BJR-S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to ACTP250J1BJR-S when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACTP250J1BJR-S you can contact the distributor directly for product support, shipping queries etc.
Is the ACTP250J1BJR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACTP250J1BJR-S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ACTP250J1BJR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACTP250J1BJR-S often in real-time on the comparison pages.
What if I can't find stock of ACTP250J1BJR-S?
You can fill out our help required form which you can use to request a quote for ACTP250J1BJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.