Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
2,063
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
16,260
in stock
|
Buy Now | |
element14
from US$1.03
|
16,260
in stock
|
Buy Now | |
Farnell
from US$0.93
|
16,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
8,634
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 200mA |
---|---|
Inductance | 100µH |
Product Range | ACT Series |
Impedance | 5.5kohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Filter, Aec-Q200, 5.5 Kohm | Newark Electronics |
COMMON MODE FILTER, AEC-Q200, 5.5 KOHM | element14 |
Common Mode Choke SMD 100uH 5,5kR | RS |
ACT45R 100uH/5500R 150°C | Rutronik |
ACT45R Series 1812 100 uH 0.2 A 1.5 Ohm DCR FlexRay Common Mode Choke Filter | Future Electronics |
Common Mode Filter 1.5Ohm -40�C to 150�C 4-Pin 1812 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACT45R-101-2P-TL001?
Additional datasheets, footprints and schematics for ACT45R-101-2P-TL001 are listed on our Part Details page. You can also find images and similar parts to ACT45R-101-2P-TL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT45R-101-2P-TL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT45R-101-2P-TL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT45R-101-2P-TL001 fall under?
The ACT45R-101-2P-TL001 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACT45R-101-2P-TL001 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT45R-101-2P-TL001 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT45R-101-2P-TL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT45R-101-2P-TL001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ACT45R-101-2P-TL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT45R-101-2P-TL001 often in real-time on the comparison pages.
What if I can't find stock of ACT45R-101-2P-TL001?
You can fill out our help required form which you can use to request a quote for ACT45R-101-2P-TL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.