Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Unknown |
Rated Current | 100mA |
---|---|
Inductance | 200µH |
Product Range | ACT Series |
Impedance | - |
Common Mode Filter Case | 1812 [4532 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Choke, Common Mode, 10 kohm, 200 uH, 100 mA, 4.5mm x 3.2mm x 2.8mm | Avnet Europe |
ACT45L OBSOLETE LTB:31Dec22 | Elfaro |
FILTER, COMMON MODE, 200UH, 0.1A, 1812 | element14 |
ACT45L OBSOLETE LTB:31Dec22 | Rutronik |
4.5Mm X 3.2Mm X 2.8Mm, -40 To +105 Degc, 10000 , 100Ma/Tape And Reel Rohs Compliant: Yes |Tdk ACT45L-201-2P-TL000 | Newark Electronics |
SUGGESTED ALTERNATE ACT1210L-201-2P-TL00 | Mouser Electronics |
Where can I find additional details, specifications and documents for a ACT45L-201-2P-TL000?
Additional datasheets, footprints and schematics for ACT45L-201-2P-TL000 are listed on our Part Details page. You can also find images and similar parts to ACT45L-201-2P-TL000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT45L-201-2P-TL000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT45L-201-2P-TL000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT45L-201-2P-TL000 fall under?
The ACT45L-201-2P-TL000 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACT45L-201-2P-TL000 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT45L-201-2P-TL000 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT45L-201-2P-TL000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT45L-201-2P-TL000 have stock available?
Authorised distributors including TTI Europe, Avnet Europe, element14, Farnell and Arrow Electronics have stock available or on a lead time for ACT45L-201-2P-TL000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT45L-201-2P-TL000 often in real-time on the comparison pages.
What if I can't find stock of ACT45L-201-2P-TL000?
You can fill out our help required form which you can use to request a quote for ACT45L-201-2P-TL000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.