Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
2,708
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
280,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
7,500
in stock
|
Buy Now | |
element14
from US$0.84
|
2,708
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
2,536
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
869
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 250mA |
---|---|
Inductance | 11µH |
Product Range | ACT Series |
Impedance | 600ohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | AEC-Q200 |
11 UH 50V .25A CAN BUS | TTI Europe |
Dc Current Rating:250Ma | Newark Electronics |
COMMON MODE FILTER, AECQ200, 11UH, 0.25A | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
ACT45B 11uH 250mA 150°C | Rutronik |
ACT45B Series 1812 600 Ohm 0.25 A 0.6 Ohm DCR 50 V SMT Common Mode Choke Filter | Future Electronics |
Choke, Common Mode, 600 Ohm, 11 uH, 250 mA, 4.5mm x 3.2mm x 2.8mm | Avnet Asia |
Where can I find additional details, specifications and documents for a ACT45B-110-2P-TL003?
Additional datasheets, footprints and schematics for ACT45B-110-2P-TL003 are listed on our Part Details page. You can also find images and similar parts to ACT45B-110-2P-TL003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT45B-110-2P-TL003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT45B-110-2P-TL003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT45B-110-2P-TL003 fall under?
The ACT45B-110-2P-TL003 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACT45B-110-2P-TL003 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT45B-110-2P-TL003 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT45B-110-2P-TL003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT45B-110-2P-TL003 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ACT45B-110-2P-TL003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT45B-110-2P-TL003 often in real-time on the comparison pages.
What if I can't find stock of ACT45B-110-2P-TL003?
You can fill out our help required form which you can use to request a quote for ACT45B-110-2P-TL003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.