ACT45B-110-2P-TL Filters by TDK

FILTER COMMON MODE 11UH 0.25A 1812

Status: Unknown
Series: ACT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for element14
element14
from US$0.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rated Current 250mA
Inductance 11µH
Product Range ACT Series
Impedance 600ohm
Common Mode Filter Case 1812 [4532 Metric]
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Filter, Common Mode, 11Uh, 0.25A, 1812 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACT45B-110-2P-TL?

Additional datasheets, footprints and schematics for ACT45B-110-2P-TL are listed on our Part Details page. You can also find images and similar parts to ACT45B-110-2P-TL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACT45B-110-2P-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT45B-110-2P-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACT45B-110-2P-TL fall under?

The ACT45B-110-2P-TL is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to ACT45B-110-2P-TL when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACT45B-110-2P-TL you can contact the distributor directly for product support, shipping queries etc.

Is the ACT45B-110-2P-TL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACT45B-110-2P-TL have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ACT45B-110-2P-TL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACT45B-110-2P-TL often in real-time on the comparison pages.

What if I can't find stock of ACT45B-110-2P-TL?

You can fill out our help required form which you can use to request a quote for ACT45B-110-2P-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay