Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
6,366
in stock
|
Buy Now | |
element14
from US$0.83
|
6,366
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
5,115
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Distrelec
from US$0.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated Current | 70mA |
---|---|
Inductance | 200µH |
Product Range | ACT Series |
Common Mode Filter Case | 3.2mm x 2.5mm x 2.5mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (1 |
RoHS Compliant | Yes |
Choke, Common Mode, 9.5 kOhm, 200 uH, 70 mA, 3.2mm x 2.5mm x 2.5mm | Avnet Abacus |
ACT1210L 200uH 70mA 80V 30/-10% | Rutronik |
Common Mode Chokes Dual 200uH 9.5kOhm 100kHz 0.07A 5.5Ohm DCR SMD Automotive AEC | Future Electronics |
Filter, Smd, Aec-Q200, 200Uh, 0.07A | Newark Electronics |
Where can I find additional details, specifications and documents for a ACT1210L-201-2P-TL00?
Additional datasheets, footprints and schematics for ACT1210L-201-2P-TL00 are listed on our Part Details page. You can also find images and similar parts to ACT1210L-201-2P-TL00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT1210L-201-2P-TL00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT1210L-201-2P-TL00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT1210L-201-2P-TL00 fall under?
The ACT1210L-201-2P-TL00 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACT1210L-201-2P-TL00 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT1210L-201-2P-TL00 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT1210L-201-2P-TL00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT1210L-201-2P-TL00 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet Abacus and Rutronik have stock available or on a lead time for ACT1210L-201-2P-TL00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT1210L-201-2P-TL00 often in real-time on the comparison pages.
What if I can't find stock of ACT1210L-201-2P-TL00?
You can fill out our help required form which you can use to request a quote for ACT1210L-201-2P-TL00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.