Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
4,630
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
4,630
in stock
|
Buy Now | |
element14
from US$0.83
|
4,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
3,622
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Distrelec
from US$0.93
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Common Mode Filter, Aec-Q200, 100Uh/0.15A Rohs Compliant: Yes |Tdk ACT1210L-101-2P-TL00 | Newark Electronics |
COMMON MODE FILTER, AECQ200, 100UH/0.15A | element14 |
Choke, Common Mode, 100 uH, 3.7 kOhm, 150 mA ,3.2mm x 2.5mm x 2.5mm | Avnet Abacus |
ACT1210 100uH 150mA 80V 50/-30% | Rutronik |
100â•¡H @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm | Future Electronics |
Where can I find additional details, specifications and documents for a ACT1210L-101-2P-TL00?
Additional datasheets, footprints and schematics for ACT1210L-101-2P-TL00 are listed on our Part Details page. You can also find images and similar parts to ACT1210L-101-2P-TL00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT1210L-101-2P-TL00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT1210L-101-2P-TL00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT1210L-101-2P-TL00 fall under?
The ACT1210L-101-2P-TL00 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to ACT1210L-101-2P-TL00 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT1210L-101-2P-TL00 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT1210L-101-2P-TL00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT1210L-101-2P-TL00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Abacus have stock available or on a lead time for ACT1210L-101-2P-TL00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT1210L-101-2P-TL00 often in real-time on the comparison pages.
What if I can't find stock of ACT1210L-101-2P-TL00?
You can fill out our help required form which you can use to request a quote for ACT1210L-101-2P-TL00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.