Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Quiescent Current | 4mA |
---|---|
Bandwidth | 100kHz |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3V to 5.5V |
Current Sensor 25A Fault Output SOIC8 | RS |
Current Sensor Ic, 3V-5.5V, Soic-8 | Newark Electronics |
CURRENT SENSOR, 25A, 3.3V, 8SOIC | Farnell |
ACS711 Series 5.5 V 25 A SMT Hall-Effect Linear Current Sensor - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ACS711KLCTR-25AB-T?
Additional datasheets, footprints and schematics for ACS711KLCTR-25AB-T are listed on our Part Details page. You can also find images and similar parts to ACS711KLCTR-25AB-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS711KLCTR-25AB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS711KLCTR-25AB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS711KLCTR-25AB-T fall under?
The ACS711KLCTR-25AB-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ACS711KLCTR-25AB-T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS711KLCTR-25AB-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACS711KLCTR-25AB-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS711KLCTR-25AB-T have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for ACS711KLCTR-25AB-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS711KLCTR-25AB-T often in real-time on the comparison pages.
What if I can't find stock of ACS711KLCTR-25AB-T?
You can fill out our help required form which you can use to request a quote for ACS711KLCTR-25AB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.