Status: | Unknown |
---|---|
Series: | ACP Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
3,785
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
239,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
19,809
in stock
|
Buy Now | |
element14
from US$0.42
|
19,809
in stock
|
Buy Now | |
Farnell
from US$0.39
|
19,809
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,138
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
96
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 2A |
---|---|
Inductance | - |
Product Range | ACP Series |
Impedance | 500ohm |
Common Mode Filter Case | 3.2mm x 2.5mm x 1.9mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
500 OHM 60V 2.0A | TTI Europe |
Filter, Common Mode, 2A, 500 Ohm, Smd | Newark Electronics |
FILTER, COMMON MODE, 2A, 500 OHM, SMD | element14 |
Common Mode Choke 1kR R1 1,2A SMD | RS |
Filter: anti-interference | Transfer Multisort Elektronik |
Common Mode Chokes / Filters 500ohms 2A 60V 1206 Common Mode Filter | Future Electronics |
Choke, Common Mode, 500 Ohm, 2 A, 3.2mm x 2.5mm x 1.9mm | Avnet Asia |
Where can I find additional details, specifications and documents for a ACP3225-501-2P-T000?
Additional datasheets, footprints and schematics for ACP3225-501-2P-T000 are listed on our Part Details page. You can also find images and similar parts to ACP3225-501-2P-T000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACP3225-501-2P-T000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACP3225-501-2P-T000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACP3225-501-2P-T000 fall under?
The ACP3225-501-2P-T000 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACP3225-501-2P-T000 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACP3225-501-2P-T000 you can contact the distributor directly for product support, shipping queries etc.
Is the ACP3225-501-2P-T000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACP3225-501-2P-T000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ACP3225-501-2P-T000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACP3225-501-2P-T000 often in real-time on the comparison pages.
What if I can't find stock of ACP3225-501-2P-T000?
You can fill out our help required form which you can use to request a quote for ACP3225-501-2P-T000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.