Status: | Unknown |
---|---|
Series: | ACP Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
76,030
in stock
|
Buy Now | |
element14
from US$0.51
|
89,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
85,544
in stock
|
Buy Now | |
Farnell
from US$0.42
|
85,544
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
73,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
20,890
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
4,095
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,176
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated Current | 1.5A |
---|---|
Inductance | - |
Product Range | ACP Series |
Impedance | 1kohm |
Common Mode Filter Case | 3.2mm x 2.5mm x 1.9mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
FILTER, COMMON MODE, 1KOHM, 1.5A, SMD | element14 |
Filter, Common Mode, 1Kohm, 1.5A, Smd | Newark Electronics |
Common Mode Choke 1kR 1,2A R1 SMD | RS |
1K OHM 60V 1.5A | TTI Europe |
ACP Series 1210 1000 Ohm 1.2 A 0.10 Ohm DCR 50 V SMT Common Mode Filter | Future Electronics |
ACP3225 1000R/100MHz 1,2A 60V | Rutronik |
Filter: anti-interference | Transfer Multisort Elektronik |
Choke, Common Mode, 1 kOhm, 1.5 A, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACP3225-102-2P-T000?
Additional datasheets, footprints and schematics for ACP3225-102-2P-T000 are listed on our Part Details page. You can also find images and similar parts to ACP3225-102-2P-T000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACP3225-102-2P-T000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACP3225-102-2P-T000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACP3225-102-2P-T000 fall under?
The ACP3225-102-2P-T000 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACP3225-102-2P-T000 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACP3225-102-2P-T000 you can contact the distributor directly for product support, shipping queries etc.
Is the ACP3225-102-2P-T000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACP3225-102-2P-T000 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and TTI Europe have stock available or on a lead time for ACP3225-102-2P-T000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACP3225-102-2P-T000 often in real-time on the comparison pages.
What if I can't find stock of ACP3225-102-2P-T000?
You can fill out our help required form which you can use to request a quote for ACP3225-102-2P-T000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.