Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
1,315
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
2,400
in stock
|
Buy Now | |
element14
from US$0.97
|
1,386
in stock
|
Buy Now | |
Farnell
from US$0.97
|
1,386
in stock
|
Buy Now | |
Rutronik
from US$1.18
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
62,400
in stock
|
Buy Now | |
Avnet Asia
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now |
Rated Current | 5A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 700ohm |
Common Mode Filter Case | 9mm x 7mm x 4.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DC Current Max | 5A |
DC Resistance Max | 0.01ohm |
Filter Terminals | SMD |
Impedance Typ | 700ohm |
Insulation Resistance | 10Mohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
ACM-V Series 9 x 7 x 4.5 mm 700 Ohm 5 A 10 mOhm DCR 80 V SMT Common Mode Filter | Future Electronics |
FILTER, COMMON MODE, POWER LINE, SMD | element14 |
Common Mode Choke 700R 5A R01 SMD | RS |
ACM90V 700R 5000mA 2-line | Rutronik |
Filter: anti-interference | Transfer Multisort Elektronik |
Filter, Common Mode, Power Line, Smd | Newark Electronics |
Ind Common Mode Filter 700Ohm 100MHz 5A Blister Plastic T/R | Avnet Abacus |
700 OHM 80V 5.0A | TTI Europe |
Where can I find additional details, specifications and documents for a ACM90V-701-2PL-TL00?
Additional datasheets, footprints and schematics for ACM90V-701-2PL-TL00 are listed on our Part Details page. You can also find images and similar parts to ACM90V-701-2PL-TL00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM90V-701-2PL-TL00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM90V-701-2PL-TL00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM90V-701-2PL-TL00 fall under?
The ACM90V-701-2PL-TL00 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM90V-701-2PL-TL00 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM90V-701-2PL-TL00 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM90V-701-2PL-TL00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM90V-701-2PL-TL00 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for ACM90V-701-2PL-TL00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM90V-701-2PL-TL00 often in real-time on the comparison pages.
What if I can't find stock of ACM90V-701-2PL-TL00?
You can fill out our help required form which you can use to request a quote for ACM90V-701-2PL-TL00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.