Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
1,114
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
6,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,012
in stock
|
Buy Now | |
element14
from US$0.84
|
3,012
in stock
|
Buy Now | |
Farnell
from US$0.80
|
3,012
in stock
|
Buy Now | |
Rutronik
from US$0.99
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
1,224
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
79
in stock
|
Buy Now | |
Avnet Abacus
-
|
56,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated Current | 5A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 700ohm |
Common Mode Filter Case | 9mm x 7mm x 4.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 4Pins |
700 OHM 50V 5.0A | TTI Europe |
Filter, Common Mode, 5A, Smd | Newark Electronics |
FILTER, COMMON MODE, 5A, SMD | element14 |
ACM9070 700R 5000mA 2-line | Rutronik |
ACM Series 3628 700 Ohm 5 A 10 mOhm DCR 80 V SMT Common Mode Filter | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
SMD Common Mode Choke, 1.4uH, R010, 5A | RS |
Power Line Filter 5A 80V Solder Pad SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM9070-701-2PL-TL01?
Additional datasheets, footprints and schematics for ACM9070-701-2PL-TL01 are listed on our Part Details page. You can also find images and similar parts to ACM9070-701-2PL-TL01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM9070-701-2PL-TL01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM9070-701-2PL-TL01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM9070-701-2PL-TL01 fall under?
The ACM9070-701-2PL-TL01 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM9070-701-2PL-TL01 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM9070-701-2PL-TL01 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM9070-701-2PL-TL01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM9070-701-2PL-TL01 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACM9070-701-2PL-TL01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM9070-701-2PL-TL01 often in real-time on the comparison pages.
What if I can't find stock of ACM9070-701-2PL-TL01?
You can fill out our help required form which you can use to request a quote for ACM9070-701-2PL-TL01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.