Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
392
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
6,000
in stock
|
Buy Now | |
element14
from US$0.93
|
4,765
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
4,506
in stock
|
Buy Now | |
Farnell
from US$0.92
|
4,506
in stock
|
Buy Now | |
Rutronik
from US$1.12
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
1,786
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
918
in stock
|
Buy Now | |
Avnet Abacus
-
|
76,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated Current | 4A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 700ohm |
Common Mode Filter Case | 7mm x 6mm x 3.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DC Current Max | 4A |
DC Resistance Max | 0.015ohm |
Filter Terminals | SMD |
Impedance Typ | 700ohm |
Insulation Resistance | 10Mohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
700 OHM 80V 4.0A AEC-Q200 | TTI Europe |
FILTER, COMMON MODE, POWER LINE, SMD | element14 |
Filter, Common Mode, Power Line, Smd | Newark Electronics |
ACM70V 700R 4000mA DC=15mR | Rutronik |
Filter: anti-interference | Transfer Multisort Elektronik |
Common Mode Choke 700R 4A R015 SMD | RS |
Choke, Common Mode, 700 Ohm, 4 A, 7mm x 6mm x 3.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM70V-701-2PL-TL00?
Additional datasheets, footprints and schematics for ACM70V-701-2PL-TL00 are listed on our Part Details page. You can also find images and similar parts to ACM70V-701-2PL-TL00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM70V-701-2PL-TL00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM70V-701-2PL-TL00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM70V-701-2PL-TL00 fall under?
The ACM70V-701-2PL-TL00 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM70V-701-2PL-TL00 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM70V-701-2PL-TL00 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM70V-701-2PL-TL00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM70V-701-2PL-TL00 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for ACM70V-701-2PL-TL00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM70V-701-2PL-TL00 often in real-time on the comparison pages.
What if I can't find stock of ACM70V-701-2PL-TL00?
You can fill out our help required form which you can use to request a quote for ACM70V-701-2PL-TL00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.