Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Rated Current | 4A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 700ohm |
Common Mode Filter Case | 7mm x 6mm x 3.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Max | 4A |
DC Current Rating | 4A |
DC Resistance Max | 0.015ohm |
External Depth | 3.5mm |
External Length / Height | 7mm |
External Width | 6mm |
Height | 7mm |
Impedance @ 100MHz | 700ohm |
Inductor Type | Common Mode |
No. of Pins | 4Pins |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Voltage Rating | 80V |
CHOKE, COMMON MODE, 700OHM, 4A | element14 |
Chip Inductor, 4A | Newark Electronics |
Where can I find additional details, specifications and documents for a ACM7060-701-2PL?
Additional datasheets, footprints and schematics for ACM7060-701-2PL are listed on our Part Details page. You can also find images and similar parts to ACM7060-701-2PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM7060-701-2PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM7060-701-2PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM7060-701-2PL fall under?
The ACM7060-701-2PL is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM7060-701-2PL when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM7060-701-2PL you can contact the distributor directly for product support, shipping queries etc.
Is the ACM7060-701-2PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM7060-701-2PL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ACM7060-701-2PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM7060-701-2PL often in real-time on the comparison pages.
What if I can't find stock of ACM7060-701-2PL?
You can fill out our help required form which you can use to request a quote for ACM7060-701-2PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.