Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
550
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
3,141
in stock
|
Buy Now | |
element14
from US$0.77
|
3,141
in stock
|
Buy Now | |
Farnell
from US$0.78
|
3,141
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
1,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.95
|
-
|
Buy Now |
Rated Current | 5A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 300ohm |
Common Mode Filter Case | 7mm x 6mm x 3.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
300 OHM 80V 5.0A | TTI Europe |
Common Mode Filter, 300 Ohm, 5A, 80V | Newark Electronics |
COMMON MODE FILTER, 300 OHM, 5A, 80V | element14 |
ACM Series 2824 300 Ohm 5 A 10 mOhm DCR 50 V SMT Common Mode Filter | Future Electronics |
SMD Common Mode Choke, 600nH, R010, 5A | RS |
Electromechanical Filter 700Ohm 4A | Avnet Abacus |
ACM7060 300R 5000mA DC=10mR | Rutronik |
Where can I find additional details, specifications and documents for a ACM7060-301-2PL-TL01?
Additional datasheets, footprints and schematics for ACM7060-301-2PL-TL01 are listed on our Part Details page. You can also find images and similar parts to ACM7060-301-2PL-TL01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM7060-301-2PL-TL01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM7060-301-2PL-TL01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM7060-301-2PL-TL01 fall under?
The ACM7060-301-2PL-TL01 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM7060-301-2PL-TL01 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM7060-301-2PL-TL01 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM7060-301-2PL-TL01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM7060-301-2PL-TL01 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ACM7060-301-2PL-TL01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM7060-301-2PL-TL01 often in real-time on the comparison pages.
What if I can't find stock of ACM7060-301-2PL-TL01?
You can fill out our help required form which you can use to request a quote for ACM7060-301-2PL-TL01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.