ACM4532-102-3P-T001 Filters by TDK

CHIP INDUCTOR, 1.5A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 200mA
Impedance 1kohm
Common Mode Filter Case 4.5mm x 3.2mm x 2.3mm
Case Dimensions 4.5mm x 3.2mm x 2.3mm
DC Current Max 200mA
RoHS Compliant Yes

Alternative Descriptions

Acm4532-102-3P-T001 |Tdk ACM4532-102-3P-T001 | Newark Electronics
Choke, Common Mode, 1 kOhm, 200 mA, 4.5mm x 3.2mm x 2.3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACM4532-102-3P-T001?

Additional datasheets, footprints and schematics for ACM4532-102-3P-T001 are listed on our Part Details page. You can also find images and similar parts to ACM4532-102-3P-T001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACM4532-102-3P-T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4532-102-3P-T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACM4532-102-3P-T001 fall under?

The ACM4532-102-3P-T001 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to ACM4532-102-3P-T001 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4532-102-3P-T001 you can contact the distributor directly for product support, shipping queries etc.

Is the ACM4532-102-3P-T001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ACM4532-102-3P-T001 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ACM4532-102-3P-T001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACM4532-102-3P-T001 often in real-time on the comparison pages.

What if I can't find stock of ACM4532-102-3P-T001?

You can fill out our help required form which you can use to request a quote for ACM4532-102-3P-T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay