Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
662
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,001
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
662
in stock
|
Buy Now | |
element14
from US$0.69
|
662
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Filter, Common Mode, 1.5A, Smd | Newark Electronics |
FILTER, COMMON MODE, 1.5A, SMD | element14 |
ACM Series 230 Ohm 1.5 A Surface Mount 2-Line Common Mode Filter | Future Electronics |
230 OHM 50V 1.5A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a ACM4520V-231-2P-T00.?
Additional datasheets, footprints and schematics for ACM4520V-231-2P-T00. are listed on our Part Details page. You can also find images and similar parts to ACM4520V-231-2P-T00. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520V-231-2P-T00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520V-231-2P-T00. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520V-231-2P-T00. fall under?
The ACM4520V-231-2P-T00. is listed under Passive Components > Filters > Power Line Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM4520V-231-2P-T00. when available in the Power Line Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520V-231-2P-T00. you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520V-231-2P-T00. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM4520V-231-2P-T00. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ACM4520V-231-2P-T00..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520V-231-2P-T00. often in real-time on the comparison pages.
What if I can't find stock of ACM4520V-231-2P-T00.?
You can fill out our help required form which you can use to request a quote for ACM4520V-231-2P-T00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.