Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
1,934
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,934
in stock
|
Buy Now | |
element14
from US$0.70
|
1,934
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
7
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
1400 OHM 50V 1.0A AEC-Q200 | TTI Europe |
Filter, Common Mode, 1A, Smd | Newark Electronics |
FILTER, COMMON MODE, 1A, SMD | element14 |
Common Mode Filters / Chokes 1400ohm 0.08ohm 1.0A AEC-Q200 | Future Electronics |
ACM4520V-142-2P-T00 | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM4520V-142-2P-T00?
Additional datasheets, footprints and schematics for ACM4520V-142-2P-T00 are listed on our Part Details page. You can also find images and similar parts to ACM4520V-142-2P-T00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520V-142-2P-T00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520V-142-2P-T00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520V-142-2P-T00 fall under?
The ACM4520V-142-2P-T00 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to ACM4520V-142-2P-T00 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520V-142-2P-T00 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520V-142-2P-T00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM4520V-142-2P-T00 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ACM4520V-142-2P-T00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520V-142-2P-T00 often in real-time on the comparison pages.
What if I can't find stock of ACM4520V-142-2P-T00?
You can fill out our help required form which you can use to request a quote for ACM4520V-142-2P-T00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.