Status: | Unknown |
---|---|
Series: | ACM-V Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | - |
Product Range | ACM-V Series |
Impedance | 1.4kohm |
Common Mode Filter Case | 4.7mm x 4.5mm x 2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke 1400R R08 1A SMD | RS |
Where can I find additional details, specifications and documents for a ACM4520V-142-2P-T?
Additional datasheets, footprints and schematics for ACM4520V-142-2P-T are listed on our Part Details page. You can also find images and similar parts to ACM4520V-142-2P-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520V-142-2P-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520V-142-2P-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520V-142-2P-T fall under?
The ACM4520V-142-2P-T is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM4520V-142-2P-T when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520V-142-2P-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520V-142-2P-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM4520V-142-2P-T have stock available?
Authorised distributors including RS have stock available or on a lead time for ACM4520V-142-2P-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520V-142-2P-T often in real-time on the comparison pages.
What if I can't find stock of ACM4520V-142-2P-T?
You can fill out our help required form which you can use to request a quote for ACM4520V-142-2P-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.