Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
18,645
in stock
|
Buy Now | |
element14
from US$0.46
|
18,645
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
12,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
598
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,400
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now |
Rated Current | 2.3A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 650ohm |
Common Mode Filter Case | 4.7mm x 4.5mm x 2mm |
Automotive Qualification Standard | - |
DC Current Max | 2.3A |
COMMON MODE FILTER, 900 OHM, 2.3A, SMD | element14 |
900 OHM 50V 2.0A 4.7X4.5MM | TTI Europe |
Filter: anti-interference | Transfer Multisort Elektronik |
Common Mode Choke, 50V, 2.3A, Surface Mount-Smd | Newark Electronics |
Power Line Filter 2A 50VDC Flat Style SMD | Avnet Abacus |
ACM4520 900R 200mA 2-line | Rutronik |
ACM Series 1808 900 Ohm 2 A 0.06 Ohm DCR 50 V SMD Common Mode Choke | Future Electronics |
Where can I find additional details, specifications and documents for a ACM4520-901-2P-T000?
Additional datasheets, footprints and schematics for ACM4520-901-2P-T000 are listed on our Part Details page. You can also find images and similar parts to ACM4520-901-2P-T000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520-901-2P-T000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520-901-2P-T000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520-901-2P-T000 fall under?
The ACM4520-901-2P-T000 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM4520-901-2P-T000 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520-901-2P-T000 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520-901-2P-T000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM4520-901-2P-T000 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ACM4520-901-2P-T000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520-901-2P-T000 often in real-time on the comparison pages.
What if I can't find stock of ACM4520-901-2P-T000?
You can fill out our help required form which you can use to request a quote for ACM4520-901-2P-T000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.