Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,425
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
46,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,425
in stock
|
Buy Now | |
element14
from US$0.46
|
1,425
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
420 OHM 50V 2.4A 4.7X4.5MM | TTI Europe |
Common Mode Filter, 420 Ohm, 2.8A, Smd Rohs Compliant: Yes |Tdk ACM4520-421-2P-T000 | Newark Electronics |
ACM4520 420R 2400mA 2-line | Rutronik |
ACM Series 1808 420 Ohm 2 A 55 mOhm DCR 50 V SMT Common Mode Filter | Future Electronics |
Choke, Common Mode, 420 Ohm, 1.1 uH, 2.4 A, 4.7mm x 4.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM4520-421-2P-T000?
Additional datasheets, footprints and schematics for ACM4520-421-2P-T000 are listed on our Part Details page. You can also find images and similar parts to ACM4520-421-2P-T000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520-421-2P-T000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520-421-2P-T000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520-421-2P-T000 fall under?
The ACM4520-421-2P-T000 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM4520-421-2P-T000 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520-421-2P-T000 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520-421-2P-T000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM4520-421-2P-T000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for ACM4520-421-2P-T000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520-421-2P-T000 often in real-time on the comparison pages.
What if I can't find stock of ACM4520-421-2P-T000?
You can fill out our help required form which you can use to request a quote for ACM4520-421-2P-T000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.