Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,162
in stock
|
Buy Now | |
element14
from US$0.45
|
1,162
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,162
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
771
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
419
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Common Mode Filter, 230 Ohm, 3A, Smd Rohs Compliant: Yes |Tdk ACM4520-231-2P-T000 | Newark Electronics |
SMD Common Mode Choke, 600nH, R050, 2.6A | RS |
Filter: anti-interference | Transfer Multisort Elektronik |
ACM4520 230R 2600mA 2-line | Rutronik |
ACM Series 1808 230 Ohm Surface Mount 2-Line Common Mode Filter | Future Electronics |
230 OHM 50V 3.0A | TTI Europe |
Choke, Common Mode, 230 Ohm, 600 nH, 2.6 A, 4.7mm x 4.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM4520-231-2P-T000?
Additional datasheets, footprints and schematics for ACM4520-231-2P-T000 are listed on our Part Details page. You can also find images and similar parts to ACM4520-231-2P-T000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520-231-2P-T000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520-231-2P-T000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520-231-2P-T000 fall under?
The ACM4520-231-2P-T000 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM4520-231-2P-T000 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520-231-2P-T000 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520-231-2P-T000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM4520-231-2P-T000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for ACM4520-231-2P-T000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520-231-2P-T000 often in real-time on the comparison pages.
What if I can't find stock of ACM4520-231-2P-T000?
You can fill out our help required form which you can use to request a quote for ACM4520-231-2P-T000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.