Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
9,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
9,512
in stock
|
Buy Now | |
element14
from US$0.45
|
9,512
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,066
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
877
in stock
|
Buy Now | |
Avnet Abacus
-
|
184,800
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Rated Current | 1.5A |
---|---|
Inductance | 2.5µH |
Product Range | ACM Series |
Impedance | 1.4kohm |
Common Mode Filter Case | 4.7mm x 4.5mm x 2mm |
RoHS Compliant | Yes |
Common Mode Filter, 1.4Kohm, 1.7A, Smd Rohs Compliant: Yes |Tdk ACM4520-142-2P-T000 | Newark Electronics |
COMMON MODE FILTER, 1.4KOHM, 1.7A, SMD | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter 1.5A 50VDC Flat Style SMD | Avnet Abacus |
ACM4520 1400R 1500mA 2-line | Rutronik |
ACM Series 1808 1.4 kOhm 1.5 A 0.08 Ohm DCR 50 V SMT Common Mode Filter | Future Electronics |
1400 OHM 50V 1.5A 4.7X4.5MM | TTI Europe |
Where can I find additional details, specifications and documents for a ACM4520-142-2P-T000.?
Additional datasheets, footprints and schematics for ACM4520-142-2P-T000. are listed on our Part Details page. You can also find images and similar parts to ACM4520-142-2P-T000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM4520-142-2P-T000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM4520-142-2P-T000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM4520-142-2P-T000. fall under?
The ACM4520-142-2P-T000. is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM4520-142-2P-T000. when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM4520-142-2P-T000. you can contact the distributor directly for product support, shipping queries etc.
Is the ACM4520-142-2P-T000. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM4520-142-2P-T000. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for ACM4520-142-2P-T000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM4520-142-2P-T000. often in real-time on the comparison pages.
What if I can't find stock of ACM4520-142-2P-T000.?
You can fill out our help required form which you can use to request a quote for ACM4520-142-2P-T000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.