Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Current | 1A |
---|---|
Inductance | - |
Product Range | - |
Impedance | 600ohm |
Common Mode Filter Case | 3.2mm x 2.5mm x 2.3mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Max | 1A |
DC Current Rating | 1A |
DC Resistance Max | 0.2ohm |
Impedance @ 100MHz | 600ohm |
Inductor Type | Common / Asymmetrical |
No. of Pins | 4Pins |
Resonant Frequency | 100MHz |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
CHOKE, COMMON MODE, 2X600Z | element14 |
Choke, Common Mode, 600 Ohm, 1 A, 3.2mm x 2.5mm x 2.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM3225-601-2P-T001?
Additional datasheets, footprints and schematics for ACM3225-601-2P-T001 are listed on our Part Details page. You can also find images and similar parts to ACM3225-601-2P-T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM3225-601-2P-T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM3225-601-2P-T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM3225-601-2P-T001 fall under?
The ACM3225-601-2P-T001 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM3225-601-2P-T001 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM3225-601-2P-T001 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM3225-601-2P-T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM3225-601-2P-T001 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for ACM3225-601-2P-T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM3225-601-2P-T001 often in real-time on the comparison pages.
What if I can't find stock of ACM3225-601-2P-T001?
You can fill out our help required form which you can use to request a quote for ACM3225-601-2P-T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.