ACM2520-451-2P-T002 Filters by TDK

FILTER COMMON MODE 0.35A SMD

Status: Unknown
Series: ACM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
264
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
264
in stock
Buy Now
Logo for element14
element14
from US$0.37
264
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
16,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.36
-
Buy Now

Specifications

Rated Current 350mA
Inductance -
Product Range ACM Series
Impedance 450ohm
Common Mode Filter Case 2.5mm x 2mm x 1.2mm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Filter, Common Mode, 0.35A, Smd | Newark Electronics
FILTER, COMMON MODE, 0.35A, SMD | element14
Choke, Common Mode, 450 Ohm, 880 nH, 350 mA, 2.5mm x 2mm x 1.2mm | Avnet Abacus
ACM Series 1008 450 Ohm 350 mA 400 mOhm DCR 20 V SMT Common Mode Filter | Future Electronics
450 OHM 20V .35A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACM2520-451-2P-T002?

Additional datasheets, footprints and schematics for ACM2520-451-2P-T002 are listed on our Part Details page. You can also find images and similar parts to ACM2520-451-2P-T002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACM2520-451-2P-T002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2520-451-2P-T002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACM2520-451-2P-T002 fall under?

The ACM2520-451-2P-T002 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to ACM2520-451-2P-T002 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2520-451-2P-T002 you can contact the distributor directly for product support, shipping queries etc.

Is the ACM2520-451-2P-T002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACM2520-451-2P-T002 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for ACM2520-451-2P-T002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACM2520-451-2P-T002 often in real-time on the comparison pages.

What if I can't find stock of ACM2520-451-2P-T002?

You can fill out our help required form which you can use to request a quote for ACM2520-451-2P-T002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay