Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
4,344
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
4,344
in stock
|
Buy Now | |
element14
from US$0.37
|
4,344
in stock
|
Buy Now | |
Avnet Abacus
-
|
98,000
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.56
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1K OHM 20V .20A | TTI Europe |
Choke, Common Mode, 1000R, 0.2A | Newark Electronics |
CHOKE, COMMON MODE, 1000R, 0.2A | element14 |
Ind Common Mode Filter Shielded Wirewound 1000Ohm 100MHz 0.2A 1008 T/R | Avnet Abacus |
ACM2520 1000R 200mA 0,9R | Rutronik |
ACM Series 1008 1 kOhm 200 mA 900 mOhm DCR 20 V SMT Common Mode Filter | Future Electronics |
Where can I find additional details, specifications and documents for a ACM2520-102-2P-T002?
Additional datasheets, footprints and schematics for ACM2520-102-2P-T002 are listed on our Part Details page. You can also find images and similar parts to ACM2520-102-2P-T002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2520-102-2P-T002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2520-102-2P-T002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2520-102-2P-T002 fall under?
The ACM2520-102-2P-T002 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2520-102-2P-T002 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2520-102-2P-T002 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2520-102-2P-T002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM2520-102-2P-T002 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ACM2520-102-2P-T002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2520-102-2P-T002 often in real-time on the comparison pages.
What if I can't find stock of ACM2520-102-2P-T002?
You can fill out our help required form which you can use to request a quote for ACM2520-102-2P-T002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.