Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
3,349
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,349
in stock
|
Buy Now | |
element14
from US$0.28
|
3,349
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Common Mode Filter, Aec-Q200, 90 Ohm/0.3A Rohs Compliant: Yes |Tdk ACM2012H-900-2P-T03 | Newark Electronics |
COMMON MODE FILTER, AECQ200, 90 OHM/0.3A | element14 |
Choke, Common Mode, 90 Ohm, 300 mA, 2mm x 1.2mm x 1.2mm | Avnet Abacus |
Common Mode Choke 2mm x 1.2mm x 1.2mm, -40 to +105 degC, 90Ohm, 300mA | Future Electronics |
90 OHM 50V .30A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a ACM2012H-900-2P-T03?
Additional datasheets, footprints and schematics for ACM2012H-900-2P-T03 are listed on our Part Details page. You can also find images and similar parts to ACM2012H-900-2P-T03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2012H-900-2P-T03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012H-900-2P-T03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2012H-900-2P-T03 fall under?
The ACM2012H-900-2P-T03 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2012H-900-2P-T03 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012H-900-2P-T03 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2012H-900-2P-T03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM2012H-900-2P-T03 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for ACM2012H-900-2P-T03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2012H-900-2P-T03 often in real-time on the comparison pages.
What if I can't find stock of ACM2012H-900-2P-T03?
You can fill out our help required form which you can use to request a quote for ACM2012H-900-2P-T03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.