Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Compliant |
Rated Current | 300mA |
---|---|
Product Range | ACM Series |
Impedance | 90ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
No. of Pins | 4 |
RoHS Compliant | Yes |
Common Mode Filter, Power, 100 Ohm, Surface Mount-Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ACM2012H-900-2P-T?
Additional datasheets, footprints and schematics for ACM2012H-900-2P-T are listed on our Part Details page. You can also find images and similar parts to ACM2012H-900-2P-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2012H-900-2P-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012H-900-2P-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2012H-900-2P-T fall under?
The ACM2012H-900-2P-T is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2012H-900-2P-T when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012H-900-2P-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2012H-900-2P-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM2012H-900-2P-T have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for ACM2012H-900-2P-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2012H-900-2P-T often in real-time on the comparison pages.
What if I can't find stock of ACM2012H-900-2P-T?
You can fill out our help required form which you can use to request a quote for ACM2012H-900-2P-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.