Status: | Unknown |
---|---|
Series: | ACM-E Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now |
Rated Current | 200mA |
---|---|
Product Range | ACM-E Series |
Impedance | 250ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1mm |
SVHC | No SVHC (15-Jan-201 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ACM2012E-251-2P-T00?
Additional datasheets, footprints and schematics for ACM2012E-251-2P-T00 are listed on our Part Details page. You can also find images and similar parts to ACM2012E-251-2P-T00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2012E-251-2P-T00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012E-251-2P-T00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2012E-251-2P-T00 fall under?
The ACM2012E-251-2P-T00 is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2012E-251-2P-T00 when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012E-251-2P-T00 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2012E-251-2P-T00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM2012E-251-2P-T00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ACM2012E-251-2P-T00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2012E-251-2P-T00 often in real-time on the comparison pages.
What if I can't find stock of ACM2012E-251-2P-T00?
You can fill out our help required form which you can use to request a quote for ACM2012E-251-2P-T00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.