Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
69,315
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
46,000
in stock
|
Buy Now | |
element14
from US$0.20
|
27,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
21,272
in stock
|
Buy Now | |
Farnell
from US$0.20
|
21,272
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,791
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,270
in stock
|
Buy Now | |
Micros
from US$0.21
|
2,250
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
1,850
in stock
|
Buy Now | |
Avnet Abacus
-
|
234,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 90ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.3mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 4Pins |
90 OHM 50V .40A | TTI Europe |
Common Mode Choke 90R 0,4A SMD | RS |
ACM Series 0805 0.19 Ohm 50 V 0.4 A SMT Power Line Common Mode Filter | Future Electronics |
FILTER, COMMON MODE, 0.4A, SMD | element14 |
Filter, Common Mode, 0.4A, Smd | Newark Electronics |
ACM2012 900R 400mA 2-line | Rutronik |
Filter: anti-interference | Transfer Multisort Elektronik |
Filter: anti-interference:Â 90RÂ (100MHz) | Micros |
Choke, Common Mode, 90 Ohm, 400 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ACM2012-900-2P-T002?
Additional datasheets, footprints and schematics for ACM2012-900-2P-T002 are listed on our Part Details page. You can also find images and similar parts to ACM2012-900-2P-T002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2012-900-2P-T002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012-900-2P-T002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2012-900-2P-T002 fall under?
The ACM2012-900-2P-T002 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2012-900-2P-T002 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012-900-2P-T002 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2012-900-2P-T002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM2012-900-2P-T002 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for ACM2012-900-2P-T002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2012-900-2P-T002 often in real-time on the comparison pages.
What if I can't find stock of ACM2012-900-2P-T002?
You can fill out our help required form which you can use to request a quote for ACM2012-900-2P-T002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.