ACM2012-361-2P-T001 Filters by TDK

FILTER COMMON MODE 0.22A SMD

Status: Unknown
Series: ACM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.59
6,820
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.81
6,820
in stock
Buy Now
Logo for element14
element14
from US$0.62
6,820
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.42
4,282
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
36,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now

Specifications

Rated Current 220mA
Inductance -
Product Range ACM Series
Impedance 360ohm
Common Mode Filter Case 2mm x 1.2mm x 1.3mm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Filter, Common Mode, 0.22A, Smd | Newark Electronics
FILTER, COMMON MODE, 0.22A, SMD | element14
Choke, Common Mode, 360 Ohm, 220 mA, 2mm x 1.2mm x 1.2mm | Avnet Abacus
ACM Series 0805 360 Ohm 220 mA 500 mOhm DCR 50V SMT Common Mode Filter | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACM2012-361-2P-T001?

Additional datasheets, footprints and schematics for ACM2012-361-2P-T001 are listed on our Part Details page. You can also find images and similar parts to ACM2012-361-2P-T001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACM2012-361-2P-T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012-361-2P-T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACM2012-361-2P-T001 fall under?

The ACM2012-361-2P-T001 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to ACM2012-361-2P-T001 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012-361-2P-T001 you can contact the distributor directly for product support, shipping queries etc.

Is the ACM2012-361-2P-T001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACM2012-361-2P-T001 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Abacus have stock available or on a lead time for ACM2012-361-2P-T001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACM2012-361-2P-T001 often in real-time on the comparison pages.

What if I can't find stock of ACM2012-361-2P-T001?

You can fill out our help required form which you can use to request a quote for ACM2012-361-2P-T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay