Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Rated Current | 350mA |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 200ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Ferrite |
DC Current Max | 350mA |
DC Current Rating | 350mA |
DC Resistance Max | 0.25ohm |
External Depth | 0.5mm |
External Length / Height | 1.3mm |
External Width | 2mm |
Inductor Case Style | 0805 [2012 Metric] |
Inductor Type | Common Mode Choke |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating | 50V |
Tape And Reel |Tdk ACM2012-201-2P | Newark Electronics |
Power Line Filter 350mA 50V Solder Pad SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ACM2012-201-2P?
Additional datasheets, footprints and schematics for ACM2012-201-2P are listed on our Part Details page. You can also find images and similar parts to ACM2012-201-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2012-201-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012-201-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2012-201-2P fall under?
The ACM2012-201-2P is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2012-201-2P when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012-201-2P you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2012-201-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM2012-201-2P have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ACM2012-201-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2012-201-2P often in real-time on the comparison pages.
What if I can't find stock of ACM2012-201-2P?
You can fill out our help required form which you can use to request a quote for ACM2012-201-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.