Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Rated Current | 370mA |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 120ohm |
Common Mode Filter Case | 0805 [2012 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Filter, Common Mode, 0.37A, 0805 | Newark Electronics |
FILTER, COMMON MODE, 0.37A, 0805 | element14 |
120 OHM 50V .37A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a ACM2012-121-2P-T001?
Additional datasheets, footprints and schematics for ACM2012-121-2P-T001 are listed on our Part Details page. You can also find images and similar parts to ACM2012-121-2P-T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM2012-121-2P-T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM2012-121-2P-T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM2012-121-2P-T001 fall under?
The ACM2012-121-2P-T001 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM2012-121-2P-T001 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM2012-121-2P-T001 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM2012-121-2P-T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM2012-121-2P-T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for ACM2012-121-2P-T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM2012-121-2P-T001 often in real-time on the comparison pages.
What if I can't find stock of ACM2012-121-2P-T001?
You can fill out our help required form which you can use to request a quote for ACM2012-121-2P-T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.