Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
3,636
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
6,000
in stock
|
Buy Now | |
element14
from US$0.99
|
1,365
in stock
|
Buy Now | |
Farnell
from US$0.95
|
1,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
834
in stock
|
Buy Now | |
Distrelec
from US$1.69
|
729
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
434
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,000
in stock
|
Buy Now | |
Rutronik
from US$1.01
|
-
|
Buy Now | |
Newark Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated Current | 8A |
---|---|
Inductance | 1.33µH |
Product Range | ACM Series |
Impedance | 700ohm |
Common Mode Filter Case | 12mm x 11mm x 6mm |
RoHS Compliant | Yes |
700 OHM 80V 8.0A | TTI Europe |
ACM Series 4844 700 Ohm 8 A 6 mOhm DCR 80 V SMT Common Mode Filter | Future Electronics |
SMD Common Mode Choke, 1.33uH, R006, 8A | RS |
CHOKE, COMMON MODE, 700OHM, 8A | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
Electromechanical Filter 700Ohm 8A | Rapid Electronics |
ACM1211 700R 8000mA DC=6mR | Rutronik |
Dc Current Rating:8A | Newark Electronics |
Where can I find additional details, specifications and documents for a ACM1211-701-2PL-TL01.?
Additional datasheets, footprints and schematics for ACM1211-701-2PL-TL01. are listed on our Part Details page. You can also find images and similar parts to ACM1211-701-2PL-TL01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM1211-701-2PL-TL01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM1211-701-2PL-TL01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM1211-701-2PL-TL01. fall under?
The ACM1211-701-2PL-TL01. is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM1211-701-2PL-TL01. when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM1211-701-2PL-TL01. you can contact the distributor directly for product support, shipping queries etc.
Is the ACM1211-701-2PL-TL01. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACM1211-701-2PL-TL01. have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for ACM1211-701-2PL-TL01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM1211-701-2PL-TL01. often in real-time on the comparison pages.
What if I can't find stock of ACM1211-701-2PL-TL01.?
You can fill out our help required form which you can use to request a quote for ACM1211-701-2PL-TL01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.