Status: | Unknown |
---|---|
Series: | ACM Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.80
|
13,500
in stock
|
Buy Now | |
element14
from US$0.97
|
2,076
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
1,448
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
903
in stock
|
Buy Now | |
Farnell
from US$0.92
|
903
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
248
in stock
|
Buy Now | |
Avnet Asia
from US$1.01
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
142,000
in stock
|
Buy Now | |
Rutronik
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now |
Rated Current | 6A |
---|---|
Inductance | - |
Product Range | ACM Series |
Impedance | 1kohm |
Common Mode Filter Case | 12mm x 11mm x 6mm |
Automotive Qualification Standard | - |
No. of Pins | 4 |
1000 OHM 80V 6.0A | TTI Europe |
FILTER, COMMON MODE, POWER LINE, SMD | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
Common Mode Filter, 1Kohm, 6A | Newark Electronics |
Choke, Common Mode, 1 kOhm, 33.7 uH, 6 A, 12mm x 11mm x 6mm | Avnet Asia |
ACM1211 1000R 6000mA DC=14mR | Rutronik |
SMD Common Mode Choke, 33.7uH, R014, 6A | RS |
ACM Series 4844 750 Ohm 6 A 14 mOhm DCR 80 V SMT Common Mode Filter | Future Electronics |
Where can I find additional details, specifications and documents for a ACM1211-102-2PL-TL01?
Additional datasheets, footprints and schematics for ACM1211-102-2PL-TL01 are listed on our Part Details page. You can also find images and similar parts to ACM1211-102-2PL-TL01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM1211-102-2PL-TL01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM1211-102-2PL-TL01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM1211-102-2PL-TL01 fall under?
The ACM1211-102-2PL-TL01 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to ACM1211-102-2PL-TL01 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM1211-102-2PL-TL01 you can contact the distributor directly for product support, shipping queries etc.
Is the ACM1211-102-2PL-TL01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM1211-102-2PL-TL01 have stock available?
Authorised distributors including TTI Europe, element14, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for ACM1211-102-2PL-TL01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM1211-102-2PL-TL01 often in real-time on the comparison pages.
What if I can't find stock of ACM1211-102-2PL-TL01?
You can fill out our help required form which you can use to request a quote for ACM1211-102-2PL-TL01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.